RES 6.2K OHM 1% 1.25W 2010
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-AC2010FK-7W6K2L-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 1 +/- % |