Yageo USA Chip Resistor - Surface Mount AC2010FK-0782KL

Description
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2010FK-0782KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2010FK-0782KL-ND
Chip Resistor - Surface Mount AC2010FK-0782KL-ND
82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

82 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 82K OHM 1% 3/4W 2010 - 898-AC2010FK-0782KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 82K OHM 1% 3/4W 2010
898-AC2010FK-0782KL
RES SMD 82K OHM 1% 3/4W 2010 898-AC2010FK-0782KL
RES SMD 82K OHM 1% 3/4W 2010

RES SMD 82K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number AC2010FK-0782KL-ND 898-AC2010FK-0782KL
Product Name Chip Resistor - Surface Mount RES SMD 82K OHM 1% 3/4W 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details