560 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 560 OHM 1% 3/4W 2010
RES, 560R, 1%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 560R, 1%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | AC2010FK-07560RL-ND | AC2010FK-07560RL | 59AK1457 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 560R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |