Yageo USA Chip Resistor - Surface Mount AC2010FK-0733RL

Description
RES SMD 33 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 33 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010FK-0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0733RLDKR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0733RLDKR-ND
RES SMD 33 OHM 1% 3/4W 2010

RES SMD 33 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0733RLCT-ND
Chip Resistor - Surface Mount 13-AC2010FK-0733RLCT-ND
RES SMD 33 OHM 1% 3/4W 2010

RES SMD 33 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0733RLTR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0733RLTR-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-AC2010FK-0733RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers