Yageo USA Chip Resistor - Surface Mount AC2010FK-0730RL

Description
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2010FK-0730RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2010FK-0730RL-ND
Chip Resistor - Surface Mount AC2010FK-0730RL-ND
30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

30 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK3544
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK3544
RES, 30R, 1%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 30R, 1%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK1454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK1454
Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK1454
RES, 30R, 1%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 30R, 1%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC2010FK-0730RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010FK-0730RL
Chip Resistor - Surface Mount AC2010FK-0730RL
RES SMD 30 OHM 1% 3/4W 2010

RES SMD 30 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number AC2010FK-0730RL-ND 59AK3544 AC2010FK-0730RL
Product Name Chip Resistor - Surface Mount Res, 30R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details