Yageo USA Chip Resistor - Surface Mount AC2010FK-071RL

Description
RES SMD 1 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 1 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010FK-071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071RLCT-ND
Chip Resistor - Surface Mount 13-AC2010FK-071RLCT-ND
RES SMD 1 OHM 1% 3/4W 2010

RES SMD 1 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071RLTR-ND
Chip Resistor - Surface Mount 13-AC2010FK-071RLTR-ND
1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071RLDKR-ND
Chip Resistor - Surface Mount 13-AC2010FK-071RLDKR-ND
RES SMD 1 OHM 1% 3/4W 2010

RES SMD 1 OHM 1% 3/4W 2010

Buy Now Datasheet
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK5573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK5573
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK5573
RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK3539
Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK3539
RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 1R, 1%, 0.75W, THICK FILM, 2010; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
RES SMD 1 OHM 1% 3/4W 2010 - 898-AC2010FK-071RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 1 OHM 1% 3/4W 2010
898-AC2010FK-071RL
RES SMD 1 OHM 1% 3/4W 2010 898-AC2010FK-071RL
RES SMD 1 OHM 1% 3/4W 2010

RES SMD 1 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC2010FK-071RLCT-ND 59AK5573 898-AC2010FK-071RL
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo RES SMD 1 OHM 1% 3/4W 2010
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details