Yageo USA Chip Resistor - Surface Mount AC2010FK-071K1L

Description
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010FK-071K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071K1LTR-ND
Chip Resistor - Surface Mount 13-AC2010FK-071K1LTR-ND
1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-071K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071K1LDKR-ND
Chip Resistor - Surface Mount 13-AC2010FK-071K1LDKR-ND
RES SMD 1.1K OHM 1% 3/4W 2010

RES SMD 1.1K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-071K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-071K1LCT-ND
Chip Resistor - Surface Mount 13-AC2010FK-071K1LCT-ND
RES SMD 1.1K OHM 1% 3/4W 2010

RES SMD 1.1K OHM 1% 3/4W 2010

Buy Now Datasheet
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK7241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK7241
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK7241
RES, 1K1, 1%, 0.75W, THICK FILM, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K1, 1%, 0.75W, THICK FILM, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK7240
Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK7240
RES, 1K1, 1%, 0.75W, THICK FILM, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K1, 1%, 0.75W, THICK FILM, 2010; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
RES SMD 1.1K OHM 1% 3/4W 2010 - 898-AC2010FK-071K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.1K OHM 1% 3/4W 2010
898-AC2010FK-071K1L
RES SMD 1.1K OHM 1% 3/4W 2010 898-AC2010FK-071K1L
RES SMD 1.1K OHM 1% 3/4W 2010

RES SMD 1.1K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC2010FK-071K1LTR-ND 58AK7241 898-AC2010FK-071K1L
Product Name Chip Resistor - Surface Mount Res, 1K1, 1%, 0.75W, Thick Film, 2010; Resistance Yageo RES SMD 1.1K OHM 1% 3/4W 2010
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details