Yageo USA Chip Resistor - Surface Mount AC2010FK-0715RL

Description
RES SMD 15 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 15 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010FK-0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715RLDKR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715RLDKR-ND
RES SMD 15 OHM 1% 3/4W 2010

RES SMD 15 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715RLTR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715RLTR-ND
15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715RLCT-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715RLCT-ND
RES SMD 15 OHM 1% 3/4W 2010

RES SMD 15 OHM 1% 3/4W 2010

Buy Now Datasheet
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK2931
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK2931
RES, 15R, 1%, 0.75W, THICK FILM, 2010; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.75W, THICK FILM, 2010; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK3541
Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK3541
RES, 15R, 1%, 0.75W, THICK FILM, 2010; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.75W, THICK FILM, 2010; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC2010FK-0715RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC2010FK-0715RL
Resistors - Chip Resistor - Surface Mount AC2010FK-0715RL
RES SMD 15 OHM 1% 3/4W 2010

RES SMD 15 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AC2010FK-0715RLDKR-ND 58AK2931 AC2010FK-0715RL
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details