Yageo USA Chip Resistor - Surface Mount - AC2010FK-0715KL AC2010FK-0715KL

Description
Manufacturer: Yageo Win Source Part Number: 909181-AC2010FK-0715 KL Series: AC Operating Temperature Range: -55°C ~ 155°C Features: 15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 909181-AC2010FK-0715 KL Series: AC Operating Temperature Range: -55°C ~ 155°C Features: 15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AC2010FK-0715KL
909181-AC2010FK-0715KL
Chip Resistor - Surface Mount - AC2010FK-0715KL 909181-AC2010FK-0715KL
Manufacturer: Yageo Win Source Part Number: 909181-AC2010FK-0715 KL Series: AC Operating Temperature Range: -55°C ~ 155°C Features: 15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Yageo
Win Source Part Number: 909181-AC2010FK-0715KL
Series: AC
Operating Temperature Range: -55°C ~ 155°C
Features: 15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0715KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715KLDKR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715KLDKR-ND
RES SMD 15K OHM 1% 3/4W 2010

RES SMD 15K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0715KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715KLCT-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715KLCT-ND
RES SMD 15K OHM 1% 3/4W 2010

RES SMD 15K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010FK-0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010FK-0715KLTR-ND
Chip Resistor - Surface Mount 13-AC2010FK-0715KLTR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.75W 15000ohm 200V Resistor - 52-AC2010FK-0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 15000ohm 200V Resistor
52-AC2010FK-0715KL
SMD 0.75W 15000ohm 200V Resistor 52-AC2010FK-0715KL
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 15000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: AC2010FK-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 15000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 15000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010FK-0715KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 15000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: AC2010FK-0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 15000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 15000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010FK-0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC2010FK-0715KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC2010FK-0715KL
Resistors - Chip Resistor - Surface Mount AC2010FK-0715KL
RES SMD 15K OHM 1% 3/4W 2010

RES SMD 15K OHM 1% 3/4W 2010

Supplier's Site
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK7242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK7242
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK7242
RES, 15K, 1%, 0.75W, THICK FILM, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.75W, THICK FILM, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK5586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK5586
Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK5586
RES, 15K, 1%, 0.75W, THICK FILM, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15K, 1%, 0.75W, THICK FILM, 2010; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC2010FK-0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010FK-0715KL
Chip Resistor - Surface Mount AC2010FK-0715KL
RES SMD 15K OHM 1% 3/4W 2010

RES SMD 15K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 909181-AC2010FK-0715KL 13-AC2010FK-0715KLDKR-ND 52-AC2010FK-0715KL AC2010FK-0715KL 58AK7242 AC2010FK-0715KL
Product Name Chip Resistor - Surface Mount - AC2010FK-0715KL Chip Resistor - Surface Mount SMD 0.75W 15000ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Res, 15K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers