Yageo USA Chip Resistor - Surface Mount AC2010FK-07100RL

Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3998DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3998DKR-ND
Chip Resistor - Surface Mount YAG3998DKR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3998TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3998TR-ND
Chip Resistor - Surface Mount YAG3998TR-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3998CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3998CT-ND
Chip Resistor - Surface Mount YAG3998CT-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 100 OHM 1% 3/4W 2010 - 898-AC2010FK-07100RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 3/4W 2010
898-AC2010FK-07100RL
RES SMD 100 OHM 1% 3/4W 2010 898-AC2010FK-07100RL
RES SMD 100 OHM 1% 3/4W 2010

RES SMD 100 OHM 1% 3/4W 2010

Supplier's Site
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK4765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK4765
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK4765
RES, 100R, 1%, 0.75W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK5585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK5585
Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK5585
RES, 100R, 1%, 0.75W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.75W, THICK FILM, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC2010FK-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010FK-07100RL
Chip Resistor - Surface Mount AC2010FK-07100RL
RES SMD 100 OHM 1% 3/4W 2010

RES SMD 100 OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG3998DKR-ND 898-AC2010FK-07100RL 58AK4765 AC2010FK-07100RL
Product Name Chip Resistor - Surface Mount RES SMD 100 OHM 1% 3/4W 2010 Res, 100R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details