Yageo USA
Chip Resistor - Surface Mount
AC1225FK-07910RL
Description
RES 910 OHM 1% 2W 1225
Request a Quote
Email Supplier
Datasheet
Description
RES 910 OHM 1% 2W 1225
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
13-AC1225FK-07910RL-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
2512; Wide 2512
|
|
Resistance Range
|
910 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range
10 ohms
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers