Yageo USA Chip Resistor - Surface Mount AC1218JK-073KL

Description
3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3997CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3997CT-ND
Chip Resistor - Surface Mount YAG3997CT-ND
3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3997DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3997DKR-ND
Chip Resistor - Surface Mount YAG3997DKR-ND
3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3997TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3997TR-ND
Chip Resistor - Surface Mount YAG3997TR-ND
3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1218JK-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1218JK-073KL
Resistors - Chip Resistor - Surface Mount AC1218JK-073KL
RES SMD 3K OHM 1W 1812 WIDE

RES SMD 3K OHM 1W 1812 WIDE

Supplier's Site
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo - 59AK5564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo
59AK5564
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo 59AK5564
RES, 3K, 5%, 1W, THICK FILM, 1218; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 5%, 1W, THICK FILM, 1218; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo - 58AK7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo
58AK7232
Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo 58AK7232
RES, 3K, 5%, 1W, THICK FILM, 1218; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 3K, 5%, 1W, THICK FILM, 1218; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG3997CT-ND AC1218JK-073KL 59AK5564
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 5%, 1W, Thick Film, 1218; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218 1218 Wide [3246 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details