Yageo USA Chip Resistor - Surface Mount AC1218JK-070RL

Description
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1218JK-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218JK-070RLTR-ND
Chip Resistor - Surface Mount 13-AC1218JK-070RLTR-ND
0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1218JK-070RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218JK-070RLDKR-ND
Chip Resistor - Surface Mount 13-AC1218JK-070RLDKR-ND
RES SMD 0 OHM 1W 1812 WIDE

RES SMD 0 OHM 1W 1812 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1218JK-070RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1218JK-070RLCT-ND
Chip Resistor - Surface Mount 13-AC1218JK-070RLCT-ND
RES SMD 0 OHM 1W 1812 WIDE

RES SMD 0 OHM 1W 1812 WIDE

Buy Now Datasheet
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo - 58AK7231 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo
58AK7231
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo 58AK7231
AUTOMOTIVE AC SERIES 1218 (3248) 0 OHM ±5% 1 ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 1218 (3248) 0 OHM ±5% 1 ROHS COMPLIANT: YES

Supplier's Site
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo - 58AK7610 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo
58AK7610
Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo 58AK7610
AUTOMOTIVE AC SERIES 1218 (3248) 0 OHM ±5% 1 ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 1218 (3248) 0 OHM ±5% 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1218JK-070RLTR-ND 58AK7231
Product Name Chip Resistor - Surface Mount Automotive Ac Series 1218 (3248) 0 Ohm ±5% 1 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details