Yageo USA Chip Resistor - Surface Mount AC1210JR-0756RL

Description
RES SMD 56 OHM 5% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 56 OHM 5% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210JR-0756RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0756RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210JR-0756RLDKR-ND
RES SMD 56 OHM 5% 1/2W 1210

RES SMD 56 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-0756RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0756RLCT-ND
Chip Resistor - Surface Mount 13-AC1210JR-0756RLCT-ND
RES SMD 56 OHM 5% 1/2W 1210

RES SMD 56 OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210JR-0756RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210JR-0756RLTR-ND
Chip Resistor - Surface Mount 13-AC1210JR-0756RLTR-ND
56 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

56 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-AC1210JR-0756RLDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details