Yageo USA Chip Resistor - Surface Mount AC1210JR-0724RL

Description
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1210JR-0724RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1210JR-0724RL-ND
Chip Resistor - Surface Mount AC1210JR-0724RL-ND
24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

24 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3518
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3518
RES, 24R, 5%, 0.5W, THICK FILM, 1210; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 24R, 5%, 0.5W, THICK FILM, 1210; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK1432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK1432
Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK1432
RES, 24R, 5%, 0.5W, THICK FILM, 1210; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 24R, 5%, 0.5W, THICK FILM, 1210; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number AC1210JR-0724RL-ND 59AK3518
Product Name Chip Resistor - Surface Mount Res, 24R, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details