Yageo USA Chip Resistor - Surface Mount AC1210FR-07464RL

Description
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1210FR-07464RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07464RLTR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07464RLTR-ND
464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

464 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07464RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07464RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07464RLDKR-ND
RES SMD 464 OHM 1% 1/2W 1210

RES SMD 464 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07464RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07464RLCT-ND
Chip Resistor - Surface Mount 13-AC1210FR-07464RLCT-ND
RES SMD 464 OHM 1% 1/2W 1210

RES SMD 464 OHM 1% 1/2W 1210

Buy Now Datasheet
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK4757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK4757
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK4757
RES, 464R, 1%, 0.5W, THICK FILM, 1210; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 464R, 1%, 0.5W, THICK FILM, 1210; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK1410
Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK1410
RES, 464R, 1%, 0.5W, THICK FILM, 1210; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 464R, 1%, 0.5W, THICK FILM, 1210; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1210FR-07464RLTR-ND 58AK4757
Product Name Chip Resistor - Surface Mount Res, 464R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details