442 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 442 OHM 1% 1/2W 1210
RES SMD 442 OHM 1% 1/2W 1210
RES SMD 442 OHM 1% 1/2W 1210
RES SMD 442 OHM 1% 1/2W 1210
RES, 442R, 1%, 0.5W, THICK FILM, 1210; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 442R, 1%, 0.5W, THICK FILM, 1210; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-AC1210FR-07442RLTR-ND | AC1210FR-07442RL | AC1210FR-07442RL | 59AK1408 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 442R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 (3225 Metric) | 1210 [3225 Metric] | |
| Resistance Range | 442 ohms | 442 ohms | 442 ohms | 442 ohms |