RES SMD 360 OHM 1% 1/2W 1210
RES SMD 360 OHM 1% 1/2W 1210
360 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 360 OHM 1% 1/2W 1210
RES SMD 360 OHM 1% 1/2W 1210
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AC1210FR-07360RLDKR-ND | 898-AC1210FR-07360RL | AC1210FR-07360RL |
| Product Name | Chip Resistor - Surface Mount | RES SMD 360 OHM 1% 1/2W 1210 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 360 ohms | 360 ohms | 360 ohms |