Yageo USA Chip Resistor - Surface Mount AC1210FR-0733RL

Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5732TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5732TR-ND
Chip Resistor - Surface Mount YAG5732TR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5732CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5732CT-ND
Chip Resistor - Surface Mount YAG5732CT-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5732DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5732DKR-ND
Chip Resistor - Surface Mount YAG5732DKR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1210FR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210FR-0733RL
Chip Resistor - Surface Mount AC1210FR-0733RL
RES SMD 33 OHM 1% 1/2W 1210

RES SMD 33 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Automotive Ac Series 1210 (3225) 33 Ohm ±1% 1/2 (0.5) Rohs Compliant Yageo - 58AK2886 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 1210 (3225) 33 Ohm ±1% 1/2 (0.5) Rohs Compliant Yageo
58AK2886
Automotive Ac Series 1210 (3225) 33 Ohm ±1% 1/2 (0.5) Rohs Compliant Yageo 58AK2886
AUTOMOTIVE AC SERIES 1210 (3225) 33 OHM ±1% 1/2 (0.5) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 1210 (3225) 33 OHM ±1% 1/2 (0.5) ROHS COMPLIANT: YES

Supplier's Site
Res, 33R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3498
Res, 33R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3498
RES, 33R, 1%, 0.5W, THICK FILM, 1210; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 33R, 1%, 0.5W, THICK FILM, 1210; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
RES SMD 33 OHM 1% 1/2W 1210 - 898-AC1210FR-0733RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 33 OHM 1% 1/2W 1210
898-AC1210FR-0733RL
RES SMD 33 OHM 1% 1/2W 1210 898-AC1210FR-0733RL
RES SMD 33 OHM 1% 1/2W 1210

RES SMD 33 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG5732TR-ND AC1210FR-0733RL 58AK2886 59AK3498 898-AC1210FR-0733RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive Ac Series 1210 (3225) 33 Ohm ±1% 1/2 (0.5) Rohs Compliant Yageo Res, 33R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo RES SMD 33 OHM 1% 1/2W 1210
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers