Yageo USA Automotive Grade Chip Resistors AC1210FR-07330RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1210FR-07330RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1210FR-07330RL
Automotive Grade Chip Resistors AC1210FR-07330RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC1210FR-07330RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07330RLCT-ND
Chip Resistor - Surface Mount 13-AC1210FR-07330RLCT-ND
RES SMD 330 OHM 1% 1/2W 1210

RES SMD 330 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07330RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07330RLDKR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07330RLDKR-ND
RES SMD 330 OHM 1% 1/2W 1210

RES SMD 330 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1210FR-07330RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1210FR-07330RLTR-ND
Chip Resistor - Surface Mount 13-AC1210FR-07330RLTR-ND
330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

330 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2W 330ohm 1% - AC1210FR-07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2W 330ohm 1%
AC1210FR-07330RL
Thick Film Resistors - SMD 1/2W 330ohm 1% AC1210FR-07330RL
Thick Film Resistors - SMD 1/2W 330ohm 1%

Thick Film Resistors - SMD 1/2W 330ohm 1%

Supplier's Site
Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200 - 898-AC1210FR-07330RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200
898-AC1210FR-07330RL
Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200 898-AC1210FR-07330RL
Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200

Supplier's Site
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK2887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK2887
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK2887
RES, 330R, 1%, 0.5W, THICK FILM, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, THICK FILM, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK7205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK7205
Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK7205
RES, 330R, 1%, 0.5W, THICK FILM, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 1%, 0.5W, THICK FILM, 1210; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1210FR-07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210FR-07330RL
Chip Resistor - Surface Mount AC1210FR-07330RL
RES SMD 330 OHM 1% 1/2W 1210

RES SMD 330 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1210FR-07330RL 13-AC1210FR-07330RLCT-ND AC1210FR-07330RL 898-AC1210FR-07330RL 58AK2887 AC1210FR-07330RL
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2W 330ohm 1% Thick Film Resistors - SMD 1/2W 330ohm 1% AEC-Q200 Res, 330R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details