Yageo USA SMD 120 OHM 2W Resistor AC1210FR-07120RL

Description
RES SMD 120 OHM 1% 1/2W 1210 Product overview: AC1210FR-07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1210FR-07120RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 120 OHM 1% 1/2W 1210 Product overview: AC1210FR-07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1210FR-07120RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120 OHM 2W Resistor - 52-AC1210FR-07120RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 2W Resistor
52-AC1210FR-07120RL
SMD 120 OHM 2W Resistor 52-AC1210FR-07120RL
RES SMD 120 OHM 1% 1/2W 1210 Product overview: AC1210FR-07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1210FR-07120RL can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1/2W 1210 Product overview: AC1210FR-07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1210FR-07120RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5428CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5428CT-ND
Chip Resistor - Surface Mount YAG5428CT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5428TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5428TR-ND
Chip Resistor - Surface Mount YAG5428TR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5428DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5428DKR-ND
Chip Resistor - Surface Mount YAG5428DKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC1210FR-07120RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1210FR-07120RL
Chip Resistor - Surface Mount AC1210FR-07120RL
RES SMD 120 OHM 1% 1/2W 1210

RES SMD 120 OHM 1% 1/2W 1210

Supplier's Site Datasheet
RES SMD 120 OHM 1% 1/2W 1210 - 898-AC1210FR-07120RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 1% 1/2W 1210
898-AC1210FR-07120RL
RES SMD 120 OHM 1% 1/2W 1210 898-AC1210FR-07120RL
RES SMD 120 OHM 1% 1/2W 1210

RES SMD 120 OHM 1% 1/2W 1210

Supplier's Site
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK5508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK5508
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK5508
RES, 120R, 1%, 0.5W, THICK FILM, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, THICK FILM, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK5509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK5509
Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK5509
RES, 120R, 1%, 0.5W, THICK FILM, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, THICK FILM, 1210; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-AC1210FR-07120RL YAG5428CT-ND AC1210FR-07120RL 898-AC1210FR-07120RL 59AK5508
Product Name SMD 120 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 120 OHM 1% 1/2W 1210 Res, 120R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details