Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Features: 0.047 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |