Yageo USA SMD 4.7 OHM 4W Resistor AC1206JR-074R7L

Description
RES SMD 4.7 OHM 5% 1/4W 1206 Product overview: AC1206JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-074R7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7 OHM 5% 1/4W 1206 Product overview: AC1206JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-074R7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 OHM 4W Resistor - 52-AC1206JR-074R7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 4W Resistor
52-AC1206JR-074R7L
SMD 4.7 OHM 4W Resistor 52-AC1206JR-074R7L
RES SMD 4.7 OHM 5% 1/4W 1206 Product overview: AC1206JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-074R7L can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 5% 1/4W 1206 Product overview: AC1206JR-074R7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-074R7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3967TR-ND
Chip Resistor - Surface Mount YAG3967TR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3967DKR-ND
Chip Resistor - Surface Mount YAG3967DKR-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3967CT-ND
Chip Resistor - Surface Mount YAG3967CT-ND
4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206JR-074R7L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-074R7L
Resistors - Chip Resistor - Surface Mount AC1206JR-074R7L
RES SMD 4.7 OHM 5% 1/4W 1206

RES SMD 4.7 OHM 5% 1/4W 1206

Supplier's Site
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1373
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1373
RES, 4R7, 5%, 0.25W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4R7, 5%, 0.25W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK2858
Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK2858
RES, 4R7, 5%, 0.25W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 4R7, 5%, 0.25W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-AC1206JR-074R7L YAG3967TR-ND AC1206JR-074R7L 59AK1373
Product Name SMD 4.7 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4R7, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers