Yageo USA Automotive Grade Chip Resistors AC1206JR-073KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206JR-073KL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206JR-073KL
Automotive Grade Chip Resistors AC1206JR-073KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-AC1206JR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-073KLTR-ND
Chip Resistor - Surface Mount 13-AC1206JR-073KLTR-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-073KLCT-ND
Chip Resistor - Surface Mount 13-AC1206JR-073KLCT-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-073KLDKR-ND
Chip Resistor - Surface Mount 13-AC1206JR-073KLDKR-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329205-AC1206JR-073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329205-AC1206JR-073KL
Resistors - Chip Resistor - Surface Mount 1329205-AC1206JR-073KL
Manufacturer: Yageo Win Source Part Number: 1329205-AC1206JR-073 KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 3KLICT-ND,311-3KLITR -ND,13-AC1206JR-073K LCT,311-3KLICT-ND,31 1-3KLIDKR,3KLICT,311 -3KLIDKR-ND,AC1206JR 073KL,13-AC1206JR-07 3KLDKR,13-AC1206JR-0 73KLTR,3KLIDKR-ND,31 1-3KLITR,3KLITR,311- 3KLICT,3KLITR-ND,3KL IDKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329205-AC1206JR-073KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 3KLICT-ND,311-3KLITR-ND,13-AC1206JR-073KLCT,311-3KLICT-ND,311-3KLIDKR,3KLICT,311-3KLIDKR-ND,AC1206JR073KL,13-AC1206JR-073KLDKR,13-AC1206JR-073KLTR,3KLIDKR-ND,311-3KLITR,3KLITR,311-3KLICT,3KLITR-ND,3KLIDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W Resistor - 52-AC1206JR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-AC1206JR-073KL
SMD 4W Resistor 52-AC1206JR-073KL
Thick Film Resistors - SMD 3K ohm 5% 1/4W Product overview: AC1206JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-073KL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 3K ohm 5% 1/4W Product overview: AC1206JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 3K OHM 1/4W 5% 1206 - AC1206JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 5% 1206
AC1206JR-073KL
RES 3K OHM 1/4W 5% 1206 AC1206JR-073KL
RES 3Kohm 1/4W 5% 1206

RES 3Kohm 1/4W 5% 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206JR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-073KL
Resistors - Chip Resistor - Surface Mount AC1206JR-073KL
RES SMD 3K OHM 5% 1/4W 1206

RES SMD 3K OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-073KL
Chip Resistor - Surface Mount AC1206JR-073KL
RES SMD 3K OHM 5% 1/4W 1206

RES SMD 3K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK2850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK2850
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK2850
RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5523
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5523
RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number AC1206JR-073KL 13-AC1206JR-073KLTR-ND 1329205-AC1206JR-073KL 52-AC1206JR-073KL AC1206JR-073KL AC1206JR-073KL AC1206JR-073KL 58AK2850
Product Name Automotive Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 4W Resistor RES 3K OHM 1/4W 5% 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details