Yageo USA Automotive Grade Chip Resistors AC1206JR-0733RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Chip Resistors - AC1206JR-0733RL - Yageo USA
Milpitas, CA, United States
Automotive Grade Chip Resistors
AC1206JR-0733RL
Automotive Grade Chip Resistors AC1206JR-0733RL
General Features

General Features

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326691-AC1206JR-0733RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326691-AC1206JR-0733RL
Resistors - Chip Resistor - Surface Mount 1326691-AC1206JR-0733RL
Manufacturer: Yageo Win Source Part Number: 1326691-AC1206JR-073 3RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: AC1206JR-0733RL-ND,Y AG3955CT,YAG3955TR,Y AG3955DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326691-AC1206JR-0733RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC1206JR-0733RL-ND,YAG3955CT,YAG3955TR,YAG3955DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 33 Ohm 250 mW Resistor - 52-AC1206JR-0733RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 Ohm 250 mW Resistor
52-AC1206JR-0733RL
SMD 33 Ohm 250 mW Resistor 52-AC1206JR-0733RL
SMD Chip Resistor, 33 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose Product overview: AC1206JR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 250 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-0733RL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 33 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose Product overview: AC1206JR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 Ohm, 250 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 250 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206JR-0733RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4W 33ohm 5% - AC1206JR-0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 33ohm 5%
AC1206JR-0733RL
Thick Film Resistors - SMD 1/4W 33ohm 5% AC1206JR-0733RL
Thick Film Resistors - SMD 1/4W 33ohm 5%

Thick Film Resistors - SMD 1/4W 33ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3955DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3955DKR-ND
Chip Resistor - Surface Mount YAG3955DKR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3955TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3955TR-ND
Chip Resistor - Surface Mount YAG3955TR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3955CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3955CT-ND
Chip Resistor - Surface Mount YAG3955CT-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206JR-0733RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-0733RL
Resistors - Chip Resistor - Surface Mount AC1206JR-0733RL
RES SMD 33 OHM 5% 1/4W 1206

RES SMD 33 OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-0733RL
Chip Resistor - Surface Mount AC1206JR-0733RL
RES SMD 33 OHM 5% 1/4W 1206

RES SMD 33 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3469
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3469
RES, 33R, 5%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1366
Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1366
RES, 33R, 5%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number AC1206JR-0733RL 1326691-AC1206JR-0733RL 52-AC1206JR-0733RL AC1206JR-0733RL YAG3955DKR-ND AC1206JR-0733RL AC1206JR-0733RL 59AK3469
Product Name Automotive Grade Chip Resistors Resistors - Chip Resistor - Surface Mount SMD 33 Ohm 250 mW Resistor Thick Film Resistors - SMD 1/4W 33ohm 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details