Yageo USA Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AC1206JR-071K6L

Description
Thick Film Resistors - SMD 1/4W 1.6Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4W 1.6Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% - AC1206JR-071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 1.6K ohm 5%
AC1206JR-071K6L
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AC1206JR-071K6L
Thick Film Resistors - SMD 1/4W 1.6Kohm 5%

Thick Film Resistors - SMD 1/4W 1.6Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-AC1206JR-071K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-071K6LDKR-ND
Chip Resistor - Surface Mount 13-AC1206JR-071K6LDKR-ND
RES SMD 1.6K OHM 5% 1/4W 1206

RES SMD 1.6K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-071K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-071K6LTR-ND
Chip Resistor - Surface Mount 13-AC1206JR-071K6LTR-ND
1.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

1.6 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206JR-071K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206JR-071K6LCT-ND
Chip Resistor - Surface Mount 13-AC1206JR-071K6LCT-ND
RES SMD 1.6K OHM 5% 1/4W 1206

RES SMD 1.6K OHM 5% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200 - 898-AC1206JR-071K6L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200
898-AC1206JR-071K6L
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200 898-AC1206JR-071K6L
Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200

Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200

Supplier's Site
Res, 1K6, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5512
Res, 1K6, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5512
RES, 1K6, 5%, 0.25W, THICK FILM, 1206; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K6, 5%, 0.25W, THICK FILM, 1206; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Automotive Ac Series 1206 (3216) 1600 Ohm ±5% 1/4 (0.25) Rohs Compliant Yageo - 58AK2835 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 1206 (3216) 1600 Ohm ±5% 1/4 (0.25) Rohs Compliant Yageo
58AK2835
Automotive Ac Series 1206 (3216) 1600 Ohm ±5% 1/4 (0.25) Rohs Compliant Yageo 58AK2835
AUTOMOTIVE AC SERIES 1206 (3216) 1600 OHM ±5% 1/4 (0.25) ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 1206 (3216) 1600 OHM ±5% 1/4 (0.25) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC1206JR-071K6L 13-AC1206JR-071K6LDKR-ND 898-AC1206JR-071K6L 58AK5512 58AK2835
Product Name Thick Film Resistors - SMD 1/4W 1.6K ohm 5% Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 1.6K ohm 5% AEC-Q200 Res, 1K6, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Automotive Ac Series 1206 (3216) 1600 Ohm ±5% 1/4 (0.25) Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details