Yageo USA Thick Film Resistors - SMD 1/4W 10ohm 5% AC1206JR-0710RL

Description
Thick Film Resistors - SMD 1/4W 10ohm 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/4W 10ohm 5%
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo thick film chip resistor, part number 82AH6609, has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.25 watts and comes in a 1206 case size. This resistor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The moisture sensitivity level is classified as MSL 1, and the soldering process complies with J-STD-020D standards. This product is designed for general-purpose use and is suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo thick film chip resistor, part number 82AH6609, has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.25 watts and comes in a 1206 case size. This resistor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The moisture sensitivity level is classified as MSL 1, and the soldering process complies with J-STD-020D standards. This product is designed for general-purpose use and is suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 10ohm 5% - AC1206JR-0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 10ohm 5%
AC1206JR-0710RL
Thick Film Resistors - SMD 1/4W 10ohm 5% AC1206JR-0710RL
Thick Film Resistors - SMD 1/4W 10ohm 5%

Thick Film Resistors - SMD 1/4W 10ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - YAG3916TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3916TR-ND
Chip Resistor - Surface Mount YAG3916TR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3916DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3916DKR-ND
Chip Resistor - Surface Mount YAG3916DKR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3916CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3916CT-ND
Chip Resistor - Surface Mount YAG3916CT-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 10R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6609
Res, 10R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6609
RES, 10R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5475
Res, 10R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5475
RES, 10R, 5%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10R, 5%, 0.25W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206JR-0710RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206JR-0710RL
Resistors - Chip Resistor - Surface Mount AC1206JR-0710RL
RES SMD 10 OHM 5% 1/4W 1206

RES SMD 10 OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - AC1206JR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206JR-0710RL
Chip Resistor - Surface Mount AC1206JR-0710RL
RES SMD 10 OHM 5% 1/4W 1206

RES SMD 10 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1206JR-0710RL YAG3916TR-ND 82AH6609 59AK5475 AC1206JR-0710RL AC1206JR-0710RL
Product Name Thick Film Resistors - SMD 1/4W 10ohm 5% Chip Resistor - Surface Mount Res, 10R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 10R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details