Yageo USA Ceramic Capacitors AC1206JKNPOCBN221

Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-AC1206JKNPOCBN221CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC1206JKNPOCBN221CT-ND
Ceramic Capacitors 13-AC1206JKNPOCBN221CT-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC1206JKNPOCBN221DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC1206JKNPOCBN221DKR-ND
Ceramic Capacitors 13-AC1206JKNPOCBN221DKR-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-AC1206JKNPOCBN221TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-AC1206JKNPOCBN221TR-ND
Ceramic Capacitors 13-AC1206JKNPOCBN221TR-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 73AJ1014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
73AJ1014
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 73AJ1014
CAP, 220PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-AC1206JKNPOCBN221CT-ND 13-AC1206JKNPOCBN221DKR-ND 73AJ1014
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers