Yageo USA Chip Resistor - Surface Mount AC1206FR-7W68K1L

Description
RES 68.1K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 68.1K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-7W68K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W68K1L-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W68K1L-ND
RES 68.1K OHM 1% 1/2W 1206

RES 68.1K OHM 1% 1/2W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-AC1206FR-7W68K1L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details