Yageo USA Connectors,Interconnects AC1206FR-7W4K7L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance: 22(ohm) Tolerance: ±6.1% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance: 22(ohm) Tolerance: ±6.1% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance: 22(ohm) Tolerance: ±6.1% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 16-WFLGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Resistance: 22(ohm)
Tolerance: ±6.1%
Power (Watts): 30 W
Composition: Wirewound
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 16-WFLGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details