Yageo USA Chip Resistor - Surface Mount AC1206FR-7W1K2L

Description
RES 1.2K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 1.2K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-7W1K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W1K2LCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W1K2LCT-ND
RES 1.2K OHM 1% 1/2W 1206

RES 1.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-7W1K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W1K2LDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W1K2LDKR-ND
RES 1.2K OHM 1% 1/2W 1206

RES 1.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-7W1K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-7W1K2LTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-7W1K2LTR-ND
RES 1.2K OHM 1% 1/2W 1206

RES 1.2K OHM 1% 1/2W 1206

Buy Now Datasheet
2W Resistor - 52-AC1206FR-7W1K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.2K OHM 1% 1/2W 1206 Product overview: AC1206FR-7W1K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-7W1K2L can be used for catalog matching and distributor lookup.

RES 1.2K OHM 1% 1/2W 1206 Product overview: AC1206FR-7W1K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-7W1K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 58AK2834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
58AK2834
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 58AK2834
RES, 1K2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK5467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK5467
Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK5467
RES, 1K2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K2, 1%, 0.5W, THICK FILM, 1206; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC1206FR-7W1K2LCT-ND 52-AC1206FR-7W1K2L 58AK2834
Product Name Chip Resistor - Surface Mount 2W Resistor Res, 1K2, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details