RES 10 OHM 1% 1/2W 1206
RES 10 OHM 1% 1/2W 1206
RES 10 OHM 1% 1/2W 1206
RES, 10R, 1%, 0.5W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes
RES, 10R, 1%, 0.5W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-AC1206FR-7W10RLTR-ND | 58AK7146 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 1%, 0.5W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 10 ohms | 10 ohms |