Yageo USA Chip Resistor - Surface Mount AC1206FR-078K45L

Description
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1206FR-078K45L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1206FR-078K45L-ND
Chip Resistor - Surface Mount AC1206FR-078K45L-ND
8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

8.45 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-078K45L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-078K45L
Resistors - Chip Resistor - Surface Mount AC1206FR-078K45L
RES SMD 8.45K OHM 1% 1/4W 1206

RES SMD 8.45K OHM 1% 1/4W 1206

Supplier's Site
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1333
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1333
RES, 8K45, 1%, 0.25W, THICK FILM, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.25W, THICK FILM, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5498
Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5498
RES, 8K45, 1%, 0.25W, THICK FILM, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 8K45, 1%, 0.25W, THICK FILM, 1206; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC1206FR-078K45L-ND AC1206FR-078K45L 59AK1333
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 8K45, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details