Yageo USA Chip Resistor - Surface Mount AC1206FR-07787RL

Description
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-07787RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07787RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07787RLCT-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07787RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07787RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07787RLTR-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07787RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07787RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07787RLDKR-ND
787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

787 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 787 OHM 1% 1/4W 1206 - 898-AC1206FR-07787RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 787 OHM 1% 1/4W 1206
898-AC1206FR-07787RL
RES SMD 787 OHM 1% 1/4W 1206 898-AC1206FR-07787RL
RES SMD 787 OHM 1% 1/4W 1206

RES SMD 787 OHM 1% 1/4W 1206

Supplier's Site
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK4738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK4738
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK4738
RES, 787R, 1%, 0.25W, THICK FILM, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 787R, 1%, 0.25W, THICK FILM, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3438
Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3438
RES, 787R, 1%, 0.25W, THICK FILM, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 787R, 1%, 0.25W, THICK FILM, 1206; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AC1206FR-07787RLCT-ND 898-AC1206FR-07787RL 58AK4738
Product Name Chip Resistor - Surface Mount RES SMD 787 OHM 1% 1/4W 1206 Res, 787R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details