Thick Film Resistors - SMD 1/4W 768ohm 1%
Thick Film Resistors - SMD 1/4W 768ohm 1% AEC-Q200 Product overview: AC1206FR-07768RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 768ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 768ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07768RL can be used for catalog matching and distributor lookup.
RES SMD 768 OHM 1% 1/4W 1206
768 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 768 OHM 1% 1/4W 1206
RES SMD 768 OHM 1% 1/4W 1206
RES, 768R, 1%, 0.25W, THICK FILM, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 768R, 1%, 0.25W, THICK FILM, 1206; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC1206FR-07768RL | AC1206FR-07768RL | 52-AC1206FR-07768RL | 13-AC1206FR-07768RLDKR-ND | AC1206FR-07768RL | 58AK5497 |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/4W 768ohm 1% | Automotive SMD 4W 768ohm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 768R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 768 ohms | 768 ohms | 768 ohms | 768 ohms | 768 ohms | 768 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |