Yageo USA Chip Resistor - Surface Mount AC1206FR-07698RL

Description
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1206FR-07698RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1206FR-07698RL-ND
Chip Resistor - Surface Mount AC1206FR-07698RL-ND
698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

698 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 698ohm 1% - AC1206FR-07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 698ohm 1%
AC1206FR-07698RL
Thick Film Resistors - SMD 1/4W 698ohm 1% AC1206FR-07698RL
Thick Film Resistors - SMD 1/4W 698ohm 1%

Thick Film Resistors - SMD 1/4W 698ohm 1%

Supplier's Site
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3435
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3435
RES, 698R, 1%, 0.25W, THICK FILM, 1206; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 698R, 1%, 0.25W, THICK FILM, 1206; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK9304
Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK9304
RES, 698R, 1%, 0.25W, THICK FILM, 1206; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 698R, 1%, 0.25W, THICK FILM, 1206; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07698RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07698RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07698RL
RES SMD 698 OHM 1% 1/4W 1206

RES SMD 698 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number AC1206FR-07698RL-ND AC1206FR-07698RL 59AK3435 AC1206FR-07698RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 698ohm 1% Res, 698R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details