Yageo USA Chip Resistor - Surface Mount AC1206FR-07576RL

Description
RES SMD 576 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 576 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-07576RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07576RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07576RLCT-ND
RES SMD 576 OHM 1% 1/4W 1206

RES SMD 576 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07576RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07576RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07576RLDKR-ND
RES SMD 576 OHM 1% 1/4W 1206

RES SMD 576 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07576RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07576RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07576RLTR-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7125
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7125
RES, 576R, 1%, 0.25W, THICK FILM, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 576R, 1%, 0.25W, THICK FILM, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7126
Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7126
RES, 576R, 1%, 0.25W, THICK FILM, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 576R, 1%, 0.25W, THICK FILM, 1206; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1206FR-07576RLCT-ND 58AK7125
Product Name Chip Resistor - Surface Mount Res, 576R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details