Thick Film Resistors - SMD 1/4W 56ohm 1%
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 56 OHM 1% 1/4W 1206
RES, 56R, 1%, 0.25W, THICK FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 56R, 1%, 0.25W, THICK FILM, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | AC1206FR-0756RL | AC1206FR-0756RL | YAG3893TR-ND | AC1206FR-0756RL | 58AK5491 |
| Product Name | Automotive Grade Chip Resistors | Thick Film Resistors - SMD 1/4W 56ohm 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 56R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |