Yageo USA SMD 562 OHM 4W Resistor AC1206FR-07562RL

Description
RES SMD 562 OHM 1% 1/4W 1206 Product overview: AC1206FR-07562RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07562RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 562 OHM 1% 1/4W 1206 Product overview: AC1206FR-07562RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07562RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 562 OHM 4W Resistor - 52-AC1206FR-07562RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 562 OHM 4W Resistor
52-AC1206FR-07562RL
SMD 562 OHM 4W Resistor 52-AC1206FR-07562RL
RES SMD 562 OHM 1% 1/4W 1206 Product overview: AC1206FR-07562RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07562RL can be used for catalog matching and distributor lookup.

RES SMD 562 OHM 1% 1/4W 1206 Product overview: AC1206FR-07562RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07562RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07562RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07562RLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07562RLDKR-ND
RES SMD 562 OHM 1% 1/4W 1206

RES SMD 562 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07562RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07562RLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-07562RLCT-ND
RES SMD 562 OHM 1% 1/4W 1206

RES SMD 562 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-07562RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-07562RLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-07562RLTR-ND
562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 562ohm 1% - AC1206FR-07562RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 562ohm 1%
AC1206FR-07562RL
Thick Film Resistors - SMD 1/4W 562ohm 1% AC1206FR-07562RL
Thick Film Resistors - SMD 1/4W 562ohm 1%

Thick Film Resistors - SMD 1/4W 562ohm 1%

Supplier's Site
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5447
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5447
RES, 562R, 1%, 0.25W, THICK FILM, 1206; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 562R, 1%, 0.25W, THICK FILM, 1206; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK4735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK4735
Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK4735
RES, 562R, 1%, 0.25W, THICK FILM, 1206; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 562R, 1%, 0.25W, THICK FILM, 1206; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AC1206FR-07562RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07562RL
Resistors - Chip Resistor - Surface Mount AC1206FR-07562RL
RES SMD 562 OHM 1% 1/4W 1206

RES SMD 562 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-AC1206FR-07562RL 13-AC1206FR-07562RLDKR-ND AC1206FR-07562RL 59AK5447 AC1206FR-07562RL
Product Name SMD 562 OHM 4W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 562ohm 1% Res, 562R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms 562 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details