Yageo USA Thick Film Resistors - SMD 1/4W 4.02K ohm 1% AC1206FR-074K02L

Description
Thick Film Resistors - SMD 1/4W 4.02Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4W 4.02Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 4.02K ohm 1% - AC1206FR-074K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 4.02K ohm 1%
AC1206FR-074K02L
Thick Film Resistors - SMD 1/4W 4.02K ohm 1% AC1206FR-074K02L
Thick Film Resistors - SMD 1/4W 4.02Kohm 1%

Thick Film Resistors - SMD 1/4W 4.02Kohm 1%

Supplier's Site
Automotive SMD 0.25W 4W Resistor - 52-AC1206FR-074K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-AC1206FR-074K02L
Automotive SMD 0.25W 4W Resistor 52-AC1206FR-074K02L
Res Thick Film 1206 4.02K Ohm 1% 0.25W(1/4W) ±100ppm/C Epoxy Pad SMD Automotive T/R Product overview: AC1206FR-074K02L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-074K02L can be used for catalog matching and distributor lookup.

Res Thick Film 1206 4.02K Ohm 1% 0.25W(1/4W) ±100ppm/C Epoxy Pad SMD Automotive T/R Product overview: AC1206FR-074K02L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-074K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-074K02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074K02LTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-074K02LTR-ND
4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

4.02 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-074K02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074K02LDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-074K02LDKR-ND
RES SMD 4.02K OHM 1% 1/4W 1206

RES SMD 4.02K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-074K02LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-074K02LCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-074K02LCT-ND
RES SMD 4.02K OHM 1% 1/4W 1206

RES SMD 4.02K OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-074K02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-074K02L
Resistors - Chip Resistor - Surface Mount AC1206FR-074K02L
RES SMD 4.02K OHM 1% 1/4W 1206

RES SMD 4.02K OHM 1% 1/4W 1206

Supplier's Site
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5425
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5425
RES, 4K02, 1%, 0.25W, THICK FILM, 1206; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.25W, THICK FILM, 1206; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3412
Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3412
RES, 4K02, 1%, 0.25W, THICK FILM, 1206; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 4K02, 1%, 0.25W, THICK FILM, 1206; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number AC1206FR-074K02L 52-AC1206FR-074K02L 13-AC1206FR-074K02LTR-ND AC1206FR-074K02L 59AK5425
Product Name Thick Film Resistors - SMD 1/4W 4.02K ohm 1% Automotive SMD 0.25W 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K02, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 4020 ohms 4020 ohms 4020 ohms 4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2004FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details