Yageo USA Thick Film Resistors - SMD 1/4W 499K ohm 1% AC1206FR-07499KL

Description
Thick Film Resistors - SMD 1/4W 499Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4W 499Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 499K ohm 1% - AC1206FR-07499KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 499K ohm 1%
AC1206FR-07499KL
Thick Film Resistors - SMD 1/4W 499K ohm 1% AC1206FR-07499KL
Thick Film Resistors - SMD 1/4W 499Kohm 1%

Thick Film Resistors - SMD 1/4W 499Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326982-AC1206FR-07499KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326982-AC1206FR-07499KL
Resistors - Chip Resistor - Surface Mount 1326982-AC1206FR-07499KL
Manufacturer: Yageo Win Source Part Number: 1326982-AC1206FR-074 99KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: AC1206FR-07499KL-ND, YAG3882CT,YAG3882TR, YAG3882DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326982-AC1206FR-07499KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: AC1206FR-07499KL-ND,YAG3882CT,YAG3882TR,YAG3882DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive SMD 4W Resistor - 52-AC1206FR-07499KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-AC1206FR-07499KL
Automotive SMD 4W Resistor 52-AC1206FR-07499KL
Thick Film Resistors - SMD 1/4W 499K ohm 1% AEC-Q200 Product overview: AC1206FR-07499KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07499KL can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/4W 499K ohm 1% AEC-Q200 Product overview: AC1206FR-07499KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07499KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG3882DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3882DKR-ND
Chip Resistor - Surface Mount YAG3882DKR-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3882TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3882TR-ND
Chip Resistor - Surface Mount YAG3882TR-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3882CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3882CT-ND
Chip Resistor - Surface Mount YAG3882CT-ND
499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

499 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-07499KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-07499KL
Resistors - Chip Resistor - Surface Mount AC1206FR-07499KL
RES SMD 499K OHM 1% 1/4W 1206

RES SMD 499K OHM 1% 1/4W 1206

Supplier's Site
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK5440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK5440
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK5440
RES, 499K, 1%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 499K, 1%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3419
Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3419
RES, 499K, 1%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 499K, 1%, 0.25W, THICK FILM, 1206; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AC1206FR-07499KL 1326982-AC1206FR-07499KL 52-AC1206FR-07499KL YAG3882DKR-ND AC1206FR-07499KL 59AK5440
Product Name Thick Film Resistors - SMD 1/4W 499K ohm 1% Resistors - Chip Resistor - Surface Mount Automotive SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 499K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details