RES SMD 487 OHM 1% 1/4W 1206
487 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 487 OHM 1% 1/4W 1206
Thick Film Resistors - SMD 1/4W 487ohm 1% AEC-Q200 Product overview: AC1206FR-07487RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 487ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 487ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-07487RL can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 1/4W 487ohm 1%
RES SMD 487 OHM 1% 1/4W 1206
RES SMD 487 OHM 1% 1/4W 1206
RES, 487R, 1%, 0.25W, THICK FILM, 1206; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 487R, 1%, 0.25W, THICK FILM, 1206; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-AC1206FR-07487RLDKR-ND | 52-AC1206FR-07487RL | AC1206FR-07487RL | AC1206FR-07487RL | AC1206FR-07487RL | 58AK5484 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 4W 487ohm Resistor | Thick Film Resistors - SMD 1/4W 487ohm 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 487R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | ||
| Resistance Range | 487 ohms | 487 ohms | 487 ohms | 487 ohms | 487 ohms | 487 ohms |