Yageo USA Chip Resistor - Surface Mount AC1206FR-0747KL

Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3880TR-ND
Chip Resistor - Surface Mount YAG3880TR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3880DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3880DKR-ND
Chip Resistor - Surface Mount YAG3880DKR-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3880CT-ND
Chip Resistor - Surface Mount YAG3880CT-ND
47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978315
Surface Mount Resistors 1978315
Yageo AC1206FR-0747KL Resistor

Yageo AC1206FR-0747KL Resistor

Supplier's Site
Surface Mount Resistors - 1978316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978316P
Surface Mount Resistors 1978316P
Yageo AC1206FR-0747KL Resistor

Yageo AC1206FR-0747KL Resistor

Supplier's Site
Surface Mount Resistors - 1978316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978316
Surface Mount Resistors 1978316
Yageo AC1206FR-0747KL Resistor

Yageo AC1206FR-0747KL Resistor

Supplier's Site
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0858
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0858
RES, 47K, 1%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK0859
Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK0859
RES, 47K, 1%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 1%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG3880TR-ND 1978315 1978316P 49AK0858
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 47K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details