40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 40.2K OHM 1% 1/4W 1206
RES, 40K2, 1%, 0.25W, THICK FILM, 1206; Resistance:40.2kohm;
RES, 40K2, 1%, 0.25W, THICK FILM, 1206; Resistance:40.2kohm;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | AC1206FR-0740K2L-ND | AC1206FR-0740K2L | 58AK9280 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 40K2, 1%, 0.25W, Thick Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |