Yageo USA Chip Resistor - Surface Mount AC1206FR-073ML

Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC1206FR-073MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073MLTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-073MLTR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-073MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073MLCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-073MLCT-ND
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-073MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073MLDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-073MLDKR-ND
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5469
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5469
RES, 3M, 1%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3M, 1%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3398
Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3398
RES, 3M, 1%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3M, 1%, 0.25W, THICK FILM, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC1206FR-073MLTR-ND 58AK5469
Product Name Chip Resistor - Surface Mount Res, 3M, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details