Yageo USA Thick Film Resistors - SMD 1/4W 3K ohm 1% AC1206FR-073KL

Description
Thick Film Resistors - SMD 1/4W 3Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4W 3Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 3K ohm 1% - AC1206FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 3K ohm 1%
AC1206FR-073KL
Thick Film Resistors - SMD 1/4W 3K ohm 1% AC1206FR-073KL
Thick Film Resistors - SMD 1/4W 3Kohm 1%

Thick Film Resistors - SMD 1/4W 3Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG3873CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3873CT-ND
Chip Resistor - Surface Mount YAG3873CT-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3873TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3873TR-ND
Chip Resistor - Surface Mount YAG3873TR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3873DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3873DKR-ND
Chip Resistor - Surface Mount YAG3873DKR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK5465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK5465
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK5465
RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1283
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1283
RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC1206FR-073KL YAG3873CT-ND 58AK5465
Product Name Thick Film Resistors - SMD 1/4W 3K ohm 1% Chip Resistor - Surface Mount Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details