Yageo USA Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AC1206FR-073K4L

Description
Thick Film Resistors - SMD 1/4W 3.4Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4W 3.4Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% - AC1206FR-073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 3.4K ohm 1%
AC1206FR-073K4L
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AC1206FR-073K4L
Thick Film Resistors - SMD 1/4W 3.4Kohm 1%

Thick Film Resistors - SMD 1/4W 3.4Kohm 1%

Supplier's Site
Automotive SMD 4W Resistor - 52-AC1206FR-073K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W Resistor
52-AC1206FR-073K4L
Automotive SMD 4W Resistor 52-AC1206FR-073K4L
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200 Product overview: AC1206FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-073K4L can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200 Product overview: AC1206FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC1206FR-073K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-073K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073K4LDKR-ND
Chip Resistor - Surface Mount 13-AC1206FR-073K4LDKR-ND
RES SMD 3.4K OHM 1% 1/4W 1206

RES SMD 3.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-073K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073K4LCT-ND
Chip Resistor - Surface Mount 13-AC1206FR-073K4LCT-ND
RES SMD 3.4K OHM 1% 1/4W 1206

RES SMD 3.4K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC1206FR-073K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC1206FR-073K4LTR-ND
Chip Resistor - Surface Mount 13-AC1206FR-073K4LTR-ND
3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200 - 898-AC1206FR-073K4L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200
898-AC1206FR-073K4L
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200 898-AC1206FR-073K4L
Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200

Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200

Supplier's Site
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK2777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK2777
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK2777
RES, 3K4, 1%, 0.25W, THICK FILM, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K4, 1%, 0.25W, THICK FILM, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7103
Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7103
RES, 3K4, 1%, 0.25W, THICK FILM, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K4, 1%, 0.25W, THICK FILM, 1206; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-073K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-073K4L
Chip Resistor - Surface Mount AC1206FR-073K4L
RES SMD 3.4K OHM 1% 1/4W 1206

RES SMD 3.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number AC1206FR-073K4L 52-AC1206FR-073K4L 13-AC1206FR-073K4LDKR-ND 898-AC1206FR-073K4L 58AK2777 AC1206FR-073K4L
Product Name Thick Film Resistors - SMD 1/4W 3.4K ohm 1% Automotive SMD 4W Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 3.4K ohm 1% AEC-Q200 Res, 3K4, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 3400 ohms 3400 ohms 3400 ohms 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details