Yageo USA Chip Resistor - Surface Mount AC1206FR-0733RL

Description
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3868CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3868CT-ND
Chip Resistor - Surface Mount YAG3868CT-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3868DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3868DKR-ND
Chip Resistor - Surface Mount YAG3868DKR-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3868TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3868TR-ND
Chip Resistor - Surface Mount YAG3868TR-ND
33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

33 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1978303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978303
Surface Mount Resistors 1978303
Yageo AC1206FR-0733RL Resistor

Yageo AC1206FR-0733RL Resistor

Supplier's Site
Surface Mount Resistors - 1978304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978304
Surface Mount Resistors 1978304
Yageo AC1206FR-0733RL Resistor

Yageo AC1206FR-0733RL Resistor

Supplier's Site
Surface Mount Resistors - 1978304P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1978304P
Surface Mount Resistors 1978304P
Yageo AC1206FR-0733RL Resistor

Yageo AC1206FR-0733RL Resistor

Supplier's Site
Res, 33R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH6595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH6595
Res, 33R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH6595
RES, 33R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 33R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 58AK7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
58AK7108
Res, 33R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 58AK7108
RES, 33R, 1%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 33R, 1%, 0.25W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AC1206FR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC1206FR-0733RL
Chip Resistor - Surface Mount AC1206FR-0733RL
RES SMD 33 OHM 1% 1/4W 1206

RES SMD 33 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AC1206FR-0733RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AC1206FR-0733RL
Resistors - Chip Resistor - Surface Mount AC1206FR-0733RL
RES SMD 33 OHM 1% 1/4W 1206

RES SMD 33 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG3868CT-ND 1978303 1978304P 82AH6595 58AK7108 AC1206FR-0733RL AC1206FR-0733RL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 33R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 33R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers