RES SMD 309 OHM 1% 1/4W 1206
309 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
RES SMD 309 OHM 1% 1/4W 1206
RES SMD 309 OHM 1% 1/4W 1206
RES SMD 309 OHM 1% 1/4W 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AC1206FR-07309RLDKR-ND | AC1206FR-07309RL | AC1206FR-07309RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 309 ohms | 309 ohms | 309 ohms |