Yageo USA Chip Resistor - Surface Mount AC1206FR-07294RL

Description
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC1206FR-07294RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC1206FR-07294RL-ND
Chip Resistor - Surface Mount AC1206FR-07294RL-ND
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4W 294ohm 1% - AC1206FR-07294RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4W 294ohm 1%
AC1206FR-07294RL
Thick Film Resistors - SMD 1/4W 294ohm 1% AC1206FR-07294RL
Thick Film Resistors - SMD 1/4W 294ohm 1%

Thick Film Resistors - SMD 1/4W 294ohm 1%

Supplier's Site
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK3395
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK3395
RES, 294R, 1%, 0.25W, THICK FILM, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 294R, 1%, 0.25W, THICK FILM, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 59AK1282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
59AK1282
Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 59AK1282
RES, 294R, 1%, 0.25W, THICK FILM, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 294R, 1%, 0.25W, THICK FILM, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AC1206FR-07294RL-ND AC1206FR-07294RL 59AK3395
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4W 294ohm 1% Res, 294R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details